Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFEC1E-3TN144C

Description
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP
Request a Quote Datasheet
Description
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1770-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1770-ND
FPGAs (Field Programmable Gate Array) 220-1770-ND
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP

EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3TN144C - 070910-LFEC1E-3TN144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3TN144C
070910-LFEC1E-3TN144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3TN144C 070910-LFEC1E-3TN144C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070910-LFEC1E-3TN144 C Mounting: SMD (SMT) Number of I/O: 97 Number of Logic Elements/Cells: 1500 Total RAM Bits: 18432 Family Name: LFEC1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S100E-4TQG144C; XC6SLX16-L1TQG144I; XC6SLX75T-4TQG144C; Introduction Date: June 25, 2004 ECCN: EAR99 Country of Origin: Malaysia, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070910-LFEC1E-3TN144C
Mounting: SMD (SMT)
Number of I/O: 97
Number of Logic Elements/Cells: 1500
Total RAM Bits: 18432
Family Name: LFEC1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S100E-4TQG144C; XC6SLX16-L1TQG144I; XC6SLX75T-4TQG144C;
Introduction Date: June 25, 2004
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFEC1E-3TN144C
420MHz FPGA Programmable Logic Device 696-LFEC1E-3TN144C
Field Programmable Gate Array, 192 CLBs, 420MHz, 1500-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFEC1E-3TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3TN144C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 192 CLBs, 420MHz, 1500-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFEC1E-3TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3TN144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA LatticeEC Family 1500 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP - 477-LFEC1E-3TN144C - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeEC Family 1500 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP
477-LFEC1E-3TN144C
FPGA LatticeEC Family 1500 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP 477-LFEC1E-3TN144C
FPGA LatticeEC Family 1500 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP

FPGA LatticeEC Family 1500 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFEC1E-3TN144C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFEC1E-3TN144C
FPGAs (Field Programmable Gate Array) LFEC1E-3TN144C
IC FPGA 97 I/O 144TQFP

IC FPGA 97 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFEC1E-3TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFEC1E-3TN144C
FPGAs (Field Programmable Gate Array) LFEC1E-3TN144C
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP

EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3TN144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFEC1E-3TN144C
Embedded - FPGAs (Field Programmable Gate Array) LFEC1E-3TN144C
IC FPGA 97 I/O 144TQFP

IC FPGA 97 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFEC1E-3TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFEC1E-3TN144C
IC FPGA 97 I/O 144TQFP

IC FPGA 97 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1770-ND 070910-LFEC1E-3TN144C 696-LFEC1E-3TN144C 477-LFEC1E-3TN144C LFEC1E-3TN144C LFEC1E-3TN144C LFEC1E-3TN144C LFEC1E-3TN144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3TN144C 420MHz FPGA Programmable Logic Device FPGA LatticeEC Family 1500 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Pins 144 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 1500 1500 1500 1500 1500
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details