Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 086370-LFEC1E-3TN100
Mounting: SMD (SMT)
Number of I/O: 67
Number of Logic Elements/Cells: 1500
Total RAM Bits: 18432
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
EC Field Programmable Gate Array (FPGA) IC 67 18432 1500 100-LQFP
FPGA - Field Programmable Gate Array 1.5K LUTs Pb-Free Product overview: LFEC1E-3TN100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3TN100C can be used for catalog matching and distributor lookup.
IC FPGA 67 I/O 100TQFP
IC FPGA 67 I/O 100TQFP
EC Field Programmable Gate Array (FPGA) IC 67 18432 1500 100-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 086370-LFEC1E-3TN100C | 220-1233-ND | 696-LFEC1E-3TN100C | LFEC1E-3TN100C | LFEC1E-3TN100C | LFEC1E-3TN100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3TN100C | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1500 | 1500 | 1500 | 1500 | ||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Pins | 100 |