Field Programmable Gate Array, 192 CLBs, 420MHz, 1500-Cell, PQFP144, 20 X 20 MM, TQFP-144 Product overview: LFEC1E-3T144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3T144I can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP
Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214520-LFEC1E-3T144
Frequency: 340 MHz
Operating Supply Voltage: 1.2 V
Memory Size: 3 kB
RAM Size: 2.3 kB
Number of Pins: 144
Number of Logic Elements/Cells: 1500
Number of Gates: 1500
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: TQFP
Max Frequency: 340 MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.26 V
Min Supply Voltage: 1.14 V
Number of I/Os: 97
Number of Logic Blocks (LABs): 192
Max Operating Temperature: 100 °C
EC Field Programmable Gate Array (FPGA) IC 97 18432 1500 144-LQFP
IC FPGA 97 I/O 144TQFP
IC FPGA 97 I/O 144TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFEC1E-3T144I | LFEC1E-3T144I-ND | 1214520-LFEC1E-3T144I | LFEC1E-3T144I | LFEC1E-3T144I | LFEC1E-3T144I |
| Product Name | 420MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3T144I | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1500 | 1500 | ||||
| Logic Cells / Logic Blocks | 1500 | 1500 | 1500 | 1500 | ||
| Package Type | Other; TQFP | LFQP; Other; 144-LQFP | QFP; TQFP; Other; TQFP | QFP; Other; 144-LQFP | ||
| Internal Frequency | 340 MHz | |||||
| User I/Os | 97 pins | 97 pins | 97 pins |