Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070909-LFEC1E-3QN208
Mounting: SMD (SMT)
Number of I/O: 112
Number of Logic Elements/Cells: 1500
Total RAM Bits: 18432
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
EC Field Programmable Gate Array (FPGA) IC 112 18432 1500 208-BFQFP
Field Programmable Gate Array, 192 CLBs, 420MHz, 1500-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFEC1E-3QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3QN208C can be used for catalog matching and distributor lookup.
EC Field Programmable Gate Array (FPGA) IC 112 18432 1500 208-BFQFP
IC FPGA 112 I/O 208QFP
IC FPGA 112 I/O 208QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 070909-LFEC1E-3QN208C | LFEC1E-3QN208C-ND | 696-LFEC1E-3QN208C | LFEC1E-3QN208C | LFEC1E-3QN208C | LFEC1E-3QN208C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3QN208C | FPGAs (Field Programmable Gate Array) | 420MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1500 | 1500 | 1500 | 1500 | ||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | Other; PQFP | QFP; Other; 208-BFQFP | QFP | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other |