Lattice Semiconductor Corporation FPGA Programmable Logic Device LFEC1E-3Q208C

Description
IC FPGA 112 I/O 208QFP Product overview: LFEC1E-3Q208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3Q208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 112 I/O 208QFP Product overview: LFEC1E-3Q208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3Q208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFEC1E-3Q208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFEC1E-3Q208C
FPGA Programmable Logic Device 696-LFEC1E-3Q208C
IC FPGA 112 I/O 208QFP Product overview: LFEC1E-3Q208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3Q208C can be used for catalog matching and distributor lookup.

IC FPGA 112 I/O 208QFP Product overview: LFEC1E-3Q208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC1E-3Q208C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3Q208C - 1196209-LFEC1E-3Q208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3Q208C
1196209-LFEC1E-3Q208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3Q208C 1196209-LFEC1E-3Q208C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196209-LFEC1E-3Q208 C Mounting Style: SMD Number of Logic Elements/Cells: 1500 Total RAM Bits: 18432 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LFEC1 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 112 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196209-LFEC1E-3Q208C
Mounting Style: SMD
Number of Logic Elements/Cells: 1500
Total RAM Bits: 18432
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LFEC1
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 112
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3Q208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFEC1E-3Q208C
Embedded - FPGAs (Field Programmable Gate Array) LFEC1E-3Q208C
IC FPGA 112 I/O 208QFP

IC FPGA 112 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFEC1E-3Q208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFEC1E-3Q208C
FPGAs (Field Programmable Gate Array) LFEC1E-3Q208C
EC Field Programmable Gate Array (FPGA) IC 112 18432 1500 208-BFQFP

EC Field Programmable Gate Array (FPGA) IC 112 18432 1500 208-BFQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFEC1E-3Q208C 1196209-LFEC1E-3Q208C LFEC1E-3Q208C LFEC1E-3Q208C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFEC1E-3Q208C Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1500
Logic Cells / Logic Blocks 1500 1500 1500 1500
Package Type Other; PQFP QFP; Other; 208-BFQFP
Internal Frequency 340 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details