Win Source Part Number: 994910-LFEC15E-5FN25
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: EC
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 195
Number of Logic Elements/Cells: 15400
Total RAM Bits: 358400
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 2832-LFEC15E-5FN256C
Base Product Number: LFEC15
Product Status: Obsolete
Field Programmable Gate Array, 1920 CLBs, 420MHz, 15300-Cell, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFEC15E-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFEC15E-5FN256C can be used for catalog matching and distributor lookup.
IC FPGA 195 I/O 256FBGA
EC Field Programmable Gate Array (FPGA) IC 195 358400 15400 256-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 994910-LFEC15E-5FN256C | 696-LFEC15E-5FN256C | LFEC15E-5FN256C | LFEC15E-5FN256C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 420MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 15400 | 15400 | 15400 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V |
| System Gates | 15400 |