Lattice Semiconductor Corporation Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits LFE3-95EA-PCIE-DKN

Description
Win Source Part Number: 1032307-LFE3-95EA-PC IE-DKN Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ECP3 Type: Interface Package: Box Standard Package: 1 Function: Connectivity Supplied Contents: Board(s), Cable(s) Primary Attributes: x1/x4 PCI Express Edge Connectors, Both Serial SPI Flash and Parallel Flash Embedded: Yes, FPGA / CPLD Utilized IC / Part: LatticeECP3 FPGA Device Family ECCN: 4A994I Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Lattice Semiconductor Corporation Other Names: LFE395EAPCIEDKN,220- 1161 Base Product Number: LFE3-95 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1032307-LFE3-95EA-PC IE-DKN Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ECP3 Type: Interface Package: Box Standard Package: 1 Function: Connectivity Supplied Contents: Board(s), Cable(s) Primary Attributes: x1/x4 PCI Express Edge Connectors, Both Serial SPI Flash and Parallel Flash Embedded: Yes, FPGA / CPLD Utilized IC / Part: LatticeECP3 FPGA Device Family ECCN: 4A994I Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Lattice Semiconductor Corporation Other Names: LFE395EAPCIEDKN,220- 1161 Base Product Number: LFE3-95 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1032307-LFE3-95EA-PCIE-DKN - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1032307-LFE3-95EA-PCIE-DKN
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1032307-LFE3-95EA-PCIE-DKN
Win Source Part Number: 1032307-LFE3-95EA-PC IE-DKN Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: ECP3 Type: Interface Package: Box Standard Package: 1 Function: Connectivity Supplied Contents: Board(s), Cable(s) Primary Attributes: x1/x4 PCI Express Edge Connectors, Both Serial SPI Flash and Parallel Flash Embedded: Yes, FPGA / CPLD Utilized IC / Part: LatticeECP3 FPGA Device Family ECCN: 4A994I Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Lattice Semiconductor Corporation Other Names: LFE395EAPCIEDKN,220- 1161 Base Product Number: LFE3-95 Product Status: Obsolete

Win Source Part Number: 1032307-LFE3-95EA-PCIE-DKN
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: ECP3
Type: Interface
Package: Box
Standard Package: 1
Function: Connectivity
Supplied Contents: Board(s), Cable(s)
Primary Attributes: x1/x4 PCI Express Edge Connectors, Both Serial SPI Flash and Parallel Flash
Embedded: Yes, FPGA / CPLD
Utilized IC / Part: LatticeECP3 FPGA Device Family
ECCN: 4A994I
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Lattice Semiconductor Corporation
Other Names: LFE395EAPCIEDKN,220-1161
Base Product Number: LFE3-95
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards - LFE3-95EA-PCIE-DKN - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
LFE3-95EA-PCIE-DKN
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards LFE3-95EA-PCIE-DKN
KIT DEV ECP3-95EA PCI EXPRESS

KIT DEV ECP3-95EA PCI EXPRESS

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1032307-LFE3-95EA-PCIE-DKN LFE3-95EA-PCIE-DKN
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1757444 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB, M3SWA-2-50DRA+, DL805 - TB-159A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3663 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System USB 2.0 Host/Controller
View Details
2 suppliers