Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778417-LCMXO640C-4FT
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 159
Number of LABs/CLBs: 80
Number of Logic Elements/Cells: 640
Family Name: LCMXO640
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): XCR3320-7BG256C; XCR3320-8BG256I; XCR3320-10BG256C; LCMXO640C-4FT256C;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LBGA
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LBGA
IC FPGA 159 I/O 256FTBGA
IC FPGA 159 I/O 256FTBGA
IC FPGA 159 I/O 256FTBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 778417-LCMXO640C-4FTN256C | 220-1052-ND | LCMXO640C-4FTN256C | LCMXO640C-4FTN256C | LCMXO640C-4FTN256C | LCMXO640C-4FTN256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-4FTN256C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 640 | 640 | 640 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 1.71V ~ 3.465V | Other | Other; 1.71V ~ 3.465V |