MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206102-LCMXO640C-3MN
Mounting: SMD (SMT)
Number of I/O: 74
Number of LABs/CLBs: 80
Number of Logic Elements/Cells: 640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-CSBGA (8x8)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
640LE FPGA, 420MHz, 4.9ns, 74 I/O, 100BGA, 3.3V Product overview: LCMXO640C-3MN100I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO640C-3MN100
IC FPGA 74 I/O 100CSBGA
MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA
IC FPGA 74 I/O 100CSBGA
IC FPGA 74 I/O 100CSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1531-ND | 206102-LCMXO640C-3MN100I | 696-LCMXO640C-3MN100I | LCMXO640C-3MN100I | LCMXO640C-3MN100I | LCMXO640C-3MN100I | LCMXO640C-3MN100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3MN100I | 420MHz 3.3V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 100-LFBGA, CSPBGA | Other; 100-CSBGA (8x8) | Other; BGA | Other; 100-LFBGA, CSPBGA | Other; 100-LFBGA, CSPBGA | ||
| Pins | 100 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 640 | 640 | 640 | 640 | |||
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 3.3V | Other; 1.71V ~ 3.465V | Other; 1.71V ~ 3.465V |