MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876828-LCMXO640C-3MN
Series: MachXO
Features: series Field Programmable Gate Array (FPGA) IC 74 640
Package: Tray
Number of I/O: 74
Family Name: LCMXO640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1191, LCMXO640C3MN100C
640 LE FPGA, 4.9ns, 420MHz, 74 I/O, BGA, 3.3V Product overview: LCMXO640C-3MN100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO640C-3MN100
IC FPGA 74 I/O 100CSBGA
MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA
IC FPGA 74 I/O 100CSBGA
IC FPGA 74 I/O 100CSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1191-ND | 876828-LCMXO640C-3MN100C | 696-LCMXO640C-3MN100C | LCMXO640C-3MN100C | LCMXO640C-3MN100C | LCMXO640C-3MN100C | LCMXO640C-3MN100C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3MN100C | 420MHz 3.3V BGA FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 100-LFBGA, CSPBGA | Other; BGA | PBGA | Other; 100-LFBGA, CSPBGA | Other; 100-LFBGA, CSPBGA | ||
| Pins | 100 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 640 | 640 | 640 | ||||
| Internal Frequency | 500 MHz |