Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206100-LCMXO640C-3FT
Mounting: SMD (SMT)
Number of I/O: 159
Number of LABs/CLBs: 80
Number of Logic Elements/Cells: 640
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LBGA
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LBGA
IC FPGA 159 I/O 256FTBGA
IC FPGA 159 I/O 256FTBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 206100-LCMXO640C-3FT256C | LCMXO640C-3FT256C-ND | LCMXO640C-3FT256C | LCMXO640C-3FT256C | LCMXO640C-3FT256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3FT256C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 640 | 640 | 640 | ||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA | Other; 256-LBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |