Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO640C-3BN256I

Description
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LFBGA, CSPBGA
Request a Quote Datasheet
Description
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1055-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1055-ND
FPGAs (Field Programmable Gate Array) 220-1055-ND
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3BN256I - 778415-LCMXO640C-3BN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3BN256I
778415-LCMXO640C-3BN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3BN256I 778415-LCMXO640C-3BN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778415-LCMXO640C-3BN 256I Series: MachXO Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 159 Number of LABs/CLBs: 80 Number of Logic Elements/Cells: 640 Family Name: LCMXO640 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-CABGA (14x14) Alternative Parts (Cross-Reference): XCR3320-7BG256C; XCR3320-8BG256I; XCR3320-10BG256C; LCMXO640C-3B256I; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778415-LCMXO640C-3BN256I
Series: MachXO
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 159
Number of LABs/CLBs: 80
Number of Logic Elements/Cells: 640
Family Name: LCMXO640
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-CABGA (14x14)
Alternative Parts (Cross-Reference): XCR3320-7BG256C; XCR3320-8BG256I; XCR3320-10BG256C; LCMXO640C-3B256I;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO640C-3BN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO640C-3BN256I
FPGAs (Field Programmable Gate Array) LCMXO640C-3BN256I
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3BN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO640C-3BN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO640C-3BN256I
IC FPGA 159 I/O 256CABGA

IC FPGA 159 I/O 256CABGA

Supplier's Site
IC FPGA 159 I/O 256CABGA - 477-LCMXO640C-3BN256I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 159 I/O 256CABGA
477-LCMXO640C-3BN256I
IC FPGA 159 I/O 256CABGA 477-LCMXO640C-3BN256I
IC FPGA 159 I/O 256CABGA

IC FPGA 159 I/O 256CABGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3BN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO640C-3BN256I
Embedded - FPGAs (Field Programmable Gate Array) LCMXO640C-3BN256I
IC FPGA 159 I/O 256CABGA

IC FPGA 159 I/O 256CABGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1055-ND 778415-LCMXO640C-3BN256I LCMXO640C-3BN256I LCMXO640C-3BN256I 477-LCMXO640C-3BN256I LCMXO640C-3BN256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-3BN256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 159 I/O 256CABGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LFBGA, CSPBGA Other; 256-LFBGA, CSPBGA Other; 256-LFBGA, CSPBGA
Pins 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 640 640 640 640
Supply Voltage Other; 1.71 V ~ 3.465 V Other; 1.71V ~ 3.465V Other -3.3V; 3V; 3.3V; Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details