MachXO3 Field Programmable Gate Array (FPGA) IC 206 442368 9400 256-VFBGA
IC FPGA 206 I/O 256CSFBGA
MachXO3 Field Programmable Gate Array (FPGA) IC 206 442368 9400 256-VFBGA, CSPBGA
IC FPGA 206 I/O 256CSFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO3LF-9400E-5MG256C-ND | LCMXO3LF-9400E-5MG256C | LCMXO3LF-9400E-5MG256C | LCMXO3LF-9400E-5MG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-VFBGA, CSPBGA | Other; 256-VFBGA, CSPBGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 9400 | 9400 |