MachXO3 Field Programmable Gate Array (FPGA) IC 100 65536 640 121-VFBGA, CSPBGA
MachXO3 Field Programmable Gate Array (FPGA) IC 100 65536 640 121-VFBGA, CSPBGA
IC FPGA 100 I/O 121CSFBGA
IC FPGA 100 I/O 121CSFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO3LF-640E-6MG121C-ND | LCMXO3LF-640E-6MG121C | LCMXO3LF-640E-6MG121C | LCMXO3LF-640E-6MG121C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 121-VFBGA, CSPBGA | Other; 121-VFBGA, CSPBGA | PBGA | |
| Pins | 121 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 640 | 640 |