Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO3LF-4300C-5BG324C

Description
MachXO3 Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA
Request a Quote Datasheet
Description
MachXO3 Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-2020-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2020-ND
FPGAs (Field Programmable Gate Array) 220-2020-ND
MachXO3 Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA

MachXO3 Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LCMXO3LF-4300C-5BG324C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LCMXO3LF-4300C-5BG324C
FPGA Programmable Logic Device 696-LCMXO3LF-4300C-5BG324C
Field Programmable Gate Array, 540 CLBs, PBGA324, CABGA-324 Product overview: LCMXO3LF-4300C-5BG32 4C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO3LF-4300C-5 BG324C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 540 CLBs, PBGA324, CABGA-324 Product overview: LCMXO3LF-4300C-5BG324C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO3LF-4300C-5BG324C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1173920-LCMXO3LF-4300C-5BG324C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1173920-LCMXO3LF-4300C-5BG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1173920-LCMXO3LF-4300C-5BG324C
Win Source Part Number: 1173920-LCMXO3LF-430 0C-5BG324C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MachXO3 Package: Tray Standard Package: 126 Mounting: SMD (SMT) Number of I/O: 279 Number of LABs/CLBs: 540 Number of Logic Elements/Cells: 4320 Total RAM Bits: 94208 Voltage - Supply: 2.375V ~ 3.465V Package / Case: 324-LFBGA Supplier Device Package: 324-CABGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): LCMXO3LF4300C5BG324C ; ECCN: 3A991D Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-2020 Base Product Number: LCMXO3

Win Source Part Number: 1173920-LCMXO3LF-4300C-5BG324C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MachXO3
Package: Tray
Standard Package: 126
Mounting: SMD (SMT)
Number of I/O: 279
Number of LABs/CLBs: 540
Number of Logic Elements/Cells: 4320
Total RAM Bits: 94208
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 324-LFBGA
Supplier Device Package: 324-CABGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): LCMXO3LF4300C5BG324C;
ECCN: 3A991D
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-2020
Base Product Number: LCMXO3

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO3LF-4300C-5BG324C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO3LF-4300C-5BG324C
FPGAs (Field Programmable Gate Array) LCMXO3LF-4300C-5BG324C
MachXO3 Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA

MachXO3 Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO3LF-4300C-5BG324C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO3LF-4300C-5BG324C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO3LF-4300C-5BG324C
IC FPGA 279 I/O 324CABGA

IC FPGA 279 I/O 324CABGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO3LF-4300C-5BG324C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO3LF-4300C-5BG324C
FPGAs (Field Programmable Gate Array) LCMXO3LF-4300C-5BG324C
IC FPGA 279 I/O 324CABGA

IC FPGA 279 I/O 324CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO3LF-4300C-5BG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO3LF-4300C-5BG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO3LF-4300C-5BG324C
IC FPGA 279 I/O 324CABGA

IC FPGA 279 I/O 324CABGA

Supplier's Site
IC FPGA 279 I/O 324CABGA - 477-LCMXO3LF-4300C-5BG324C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 279 I/O 324CABGA
477-LCMXO3LF-4300C-5BG324C
IC FPGA 279 I/O 324CABGA 477-LCMXO3LF-4300C-5BG324C
IC FPGA 279 I/O 324CABGA

IC FPGA 279 I/O 324CABGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-2020-ND 696-LCMXO3LF-4300C-5BG324C 1173920-LCMXO3LF-4300C-5BG324C LCMXO3LF-4300C-5BG324C LCMXO3LF-4300C-5BG324C LCMXO3LF-4300C-5BG324C LCMXO3LF-4300C-5BG324C 477-LCMXO3LF-4300C-5BG324C
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 279 I/O 324CABGA
Package Type Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Pins 324 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.5 Other; 2.375V ~ 3.465V Other; 2.375V ~ 3.465V Other; 2.375V ~ 3.465V Other Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details