MachXO3 Field Programmable Gate Array (FPGA) IC 206 94208 4320 256-VFBGA
IC FPGA 206 I/O 256CSFBGA
IC FPGA 206 I/O 256CSFBGA
MachXO3 Field Programmable Gate Array (FPGA) IC 206 94208 4320 256-VFBGA, CSPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO3L-4300E-6MG256I-ND | LCMXO3L-4300E-6MG256I | LCMXO3L-4300E-6MG256I | LCMXO3L-4300E-6MG256I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-VFBGA, CSPBGA | Other; 256-VFBGA, CSPBGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |