MachXO3 Field Programmable Gate Array (FPGA) IC 206 94208 4320 256-LFBGA
MachXO3 Field Programmable Gate Array (FPGA) IC 206 94208 4320 256-LFBGA
IC FPGA 206 I/O 256CABGA
IC FPGA 206 I/O 256CABGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1883-ND | LCMXO3L-4300C-6BG256C | LCMXO3L-4300C-6BG256C | LCMXO3L-4300C-6BG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 4320 | 4320 |