MachXO3 Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA
IC FPGA 279 I/O 324CABGA
IC FPGA 279 I/O 324CABGA
MachXO3 Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1942-ND | LCMXO3L-4300C-5BG324I | LCMXO3L-4300C-5BG324I | LCMXO3L-4300C-5BG324I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LFBGA | Other; 324-LFBGA | ||
| Pins | 324 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 2.375V ~ 3.465V |