Field Programmable Gate Array, PBGA121, CSFBGA-121 Product overview: LCMXO3L-2100E-5MG121
MachXO3 Field Programmable Gate Array (FPGA) IC 100 75776 2112 121-VFBGA, CSPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876821-LCMXO3L-2100E
Series: MachXO3
Features: series Field Programmable Gate Array (FPGA) IC 100 75776 2112
Package: Tray
Number of I/O: 100
Family Name: LCMXO3
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MachXO3 Field Programmable Gate Array (FPGA) IC 100 75776 2112 121-VFBGA, CSPBGA
IC FPGA 100 I/O 121CSFBGA
IC FPGA 100 I/O 121CSFBGA
IC FPGA 100 I/O 121CSFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LCMXO3L-2100E-5MG121C | LCMXO3L-2100E-5MG121C-ND | 876821-LCMXO3L-2100E-5MG121C | LCMXO3L-2100E-5MG121C | LCMXO3L-2100E-5MG121C | LCMXO3L-2100E-5MG121C | LCMXO3L-2100E-5MG121C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO3L-2100E-5MG121C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.2 | Other; 1.14V ~ 1.26V | Other | Other; 1.14V ~ 1.26V | |||
| Package Type | Other; 121-VFBGA, CSPBGA | Other; 121-VFBGA, CSPBGA | PBGA | Other; 121-VFBGA, CSPBGA | |||
| Pins | 121 |