MachXO3 Field Programmable Gate Array (FPGA) IC 206 65536 1280 256-VFBGA
IC FPGA 206 I/O 256CSFBGA
MachXO3 Field Programmable Gate Array (FPGA) IC 206 65536 1280 256-VFBGA, CSPBGA
IC FPGA 206 I/O 256CSFBGA
IC FPGA 206 I/O 256CSFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO3L-1300E-5MG256I-ND | LCMXO3L-1300E-5MG256I | LCMXO3L-1300E-5MG256I | LCMXO3L-1300E-5MG256I | LCMXO3L-1300E-5MG256I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-VFBGA, CSPBGA | PBGA | Other; 256-VFBGA, CSPBGA | Other; 256-VFBGA, CSPBGA | |
| Pins | 256 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V |