The LCMXO256E-3MN100C is a non-volatile programmable logic device with 256 LUT4s, 78 I/Os, and 1.2V operation, packaged in a 100-ball csBGA measuring 8×8 mm. It supports single-chip instant-on functionality, sleep mode for reduced static current, and in-system programming via JTAG. The device features sysIO™ buffers compatible with LVCMOS and LVTTL standards, and includes IEEE 1149.1 boundary scan. It is lead-free and RoHS compliant.
Flash PLD, 4.9ns, CMOS, PBGA100, 8 X 8 MM, ROHS COMPLIANT, CSBGA-100 Product overview: LCMXO256E-3MN100C from Lattice Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO256E-3MN100
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 696-LCMXO256E-3MN100C |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash; SRAM,; SRAM Chip |