MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LQFP
Win Source Part Number: 1166834-LCMXO256C-4T
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MachXO
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 78
Number of LABs/CLBs: 32
Number of Logic Elements/Cells: 256
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): LCMXO256C4T100C;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LCMXO256
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 78 I/O 100TQFP
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LQFP
IC FPGA 78 I/O 100TQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO256C-4T100C-ND | 1166834-LCMXO256C-4T100C | LCMXO256C-4T100C | LCMXO256C-4T100C | LCMXO256C-4T100C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Pins | 100 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |