MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LFBGA, CSPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1051953-LCMXO256C-4M
Mounting: SMD (SMT)
Number of I/O: 78
Number of LABs/CLBs: 32
Number of Logic Elements/Cells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-CSBGA (8x8)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LFBGA, CSPBGA
IC FPGA 78 I/O 100CSBGA
IC FPGA 78 I/O 100CSBGA
IC FPGA 78 I/O 100CSBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1047-ND | 1051953-LCMXO256C-4MN100C | LCMXO256C-4MN100C | LCMXO256C-4MN100C | LCMXO256C-4MN100C | 477-LCMXO256C-4MN100C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-4MN100C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 78 I/O 100CSBGA |
| Package Type | Other; 100-LFBGA, CSPBGA | Other; 100-CSBGA (8x8) | Other; 100-LFBGA, CSPBGA | Other; 100-LFBGA, CSPBGA | ||
| Pins | 100 | 100 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 256 | 256 | 256 | 256 | ||
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 1.71V ~ 3.465V | Other | -3.3V; 3V; 3.3V; Other; 1.8V |