Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C LCMXO256C-4M100C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778409-LCMXO256C-4M1 00C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 78 Number of LABs/CLBs: 32 Number of Logic Elements/Cells: 256 Part Status: Obsolete(EOL) Family Name: LCMXO256 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CSBGA (8x8) Alternative Parts (Cross-Reference): EPM7128BFI100-7N; EPM7128AFC100-12; EPM7128AFC100-10; EPM7128BFC100-7N; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778409-LCMXO256C-4M1 00C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 78 Number of LABs/CLBs: 32 Number of Logic Elements/Cells: 256 Part Status: Obsolete(EOL) Family Name: LCMXO256 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CSBGA (8x8) Alternative Parts (Cross-Reference): EPM7128BFI100-7N; EPM7128AFC100-12; EPM7128AFC100-10; EPM7128BFC100-7N; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C - 778409-LCMXO256C-4M100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C
778409-LCMXO256C-4M100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C 778409-LCMXO256C-4M100C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778409-LCMXO256C-4M1 00C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 78 Number of LABs/CLBs: 32 Number of Logic Elements/Cells: 256 Part Status: Obsolete(EOL) Family Name: LCMXO256 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CSBGA (8x8) Alternative Parts (Cross-Reference): EPM7128BFI100-7N; EPM7128AFC100-12; EPM7128AFC100-10; EPM7128BFC100-7N; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778409-LCMXO256C-4M100C
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 78
Number of LABs/CLBs: 32
Number of Logic Elements/Cells: 256
Part Status: Obsolete(EOL)
Family Name: LCMXO256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-CSBGA (8x8)
Alternative Parts (Cross-Reference): EPM7128BFI100-7N; EPM7128AFC100-12; EPM7128AFC100-10; EPM7128BFC100-7N;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO256C-4M100C-ND
FPGAs (Field Programmable Gate Array) LCMXO256C-4M100C-ND
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO256C-4M100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO256C-4M100C
IC FPGA 78 I/O 100CSBGA

IC FPGA 78 I/O 100CSBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO256C-4M100C
FPGAs (Field Programmable Gate Array) LCMXO256C-4M100C
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO256C-4M100C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO256C-4M100C
IC FPGA 78 I/O 100CSBGA

IC FPGA 78 I/O 100CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778409-LCMXO256C-4M100C LCMXO256C-4M100C-ND LCMXO256C-4M100C LCMXO256C-4M100C LCMXO256C-4M100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-4M100C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 256 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 3.465 V Other Other; 1.71V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-3 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details