CPLD 256MC 1.8-3.3V 150MHz 78I/O TQFP Product overview: LCMXO256C-3TN100I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 150MHz, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO256C-3TN100
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 087916-LCMXO256C-3TN
Mounting: SMD (SMT)
Number of I/O: 78
Number of LABs/CLBs: 32
Number of Logic Elements/Cells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 1.71 V to 3.465 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LQFP
IC FPGA 78 I/O 100TQFP
IC FPGA 78 I/O 100TQFP
PLD, 256 LUTS, MACHXO, 100TQFP; CPLD Type:-; No. of Macrocells:256; No. of I/O s:78I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:150MHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Propagation Delay:3.5ns RoHS Compliant: Yes
IC FPGA 78 I/O 100TQFP
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LCMXO256C-3TN100I | 087916-LCMXO256C-3TN100I | 220-1050-ND | LCMXO256C-3TN100I | LCMXO256C-3TN100I | 48W6171 | LCMXO256C-3TN100I | LCMXO256C-3TN100I |
| Product Name | 3.3V 150MHz CPLD Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-3TN100I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Pld, 256 Luts, Machxo, 100Tqfp; Cpld Type Lattice Semiconductor | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Macrocells | 256 | 256 | ||||||
| Logic Cells / Logic Blocks | 256 | 256 | 256 | 256 | ||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | ||
| Internal Frequency | 150 MHz | 150 MHz | ||||||
| User I/Os | 78 pins | 78 pins | 78 pins | 78 pins |