Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 089283-LCMXO256C-3TN
Mounting: SMD (SMT)
Number of I/O: 78
Number of LABs/CLBs: 32
Number of Logic Elements/Cells: 256
Family Name: LCMXO256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 1.71 V to 3.465 V
Alternative Parts (Cross-Reference): CY7C346-35NI; CY7C346-25NC; ATF1508ASV-15AC100;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LQFP
CPLD 128MC 256LE 500MHz 78I/O TQFP Product overview: LCMXO256C-3TN100C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO256C-3TN100
IC FPGA 78 I/O 100TQFP
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LQFP
IC FPGA 78 I/O 100TQFP
IC FPGA 78 I/O 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 089283-LCMXO256C-3TN100C | 220-1189-ND | 696-LCMXO256C-3TN100C | LCMXO256C-3TN100C | LCMXO256C-3TN100C | LCMXO256C-3TN100C | LCMXO256C-3TN100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-3TN100C | FPGAs (Field Programmable Gate Array) | 500MHz CPLD Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 256 | 256 | 256 | 256 | |||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | Other; TQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 3.3V | Other; 1.71V ~ 3.465V | Other; 1.71V ~ 3.465V | Other | ||
| Pins | 100 |