Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070833-LCMXO256C-3T1
Mounting: SMD (SMT)
Number of I/O: 78
Number of LABs/CLBs: 32
Number of Logic Elements/Cells: 256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LQFP
MachXO Field Programmable Gate Array (FPGA) IC 78 256 100-LQFP
IC FPGA 78 I/O 100TQFP
IC FPGA 78 I/O 100TQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 070833-LCMXO256C-3T100C | LCMXO256C-3T100C-ND | LCMXO256C-3T100C | LCMXO256C-3T100C | LCMXO256C-3T100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO256C-3T100C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 256 | 256 | 256 | ||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |