Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778404-LCMXO2280E-5M
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 132-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 101
Number of LABs/CLBs: 285
Number of Logic Elements/Cells: 2280
Total RAM Bits: 28262
Part Status: Obsolete(EOL)
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): LCMXO2280E-5MN132C; LCMXO2280E-5MN132I; LCMXO2280E-5M132IESL
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FPGA 101 I/O 132CSBGA
MachXO Field Programmable Gate Array (FPGA) IC 101 28262 2280 132-LFBGA, CSPBGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 778404-LCMXO2280E-5M132C | LCMXO2280E-5M132C | LCMXO2280E-5M132C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-5M132C | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2280 | 2280 | 2280 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.14V ~ 1.26V |