Lattice Semiconductor Corporation 550MHz 1.2V FPGA Programmable Logic Device LCMXO2280E-4M132I

Description
2280LE FPGA, 550MHz, 101 I/O, 4.4ns, 1.2V, PBGA132 Product overview: LCMXO2280E-4M132I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 550MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280E-4M132 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2280LE FPGA, 550MHz, 101 I/O, 4.4ns, 1.2V, PBGA132 Product overview: LCMXO2280E-4M132I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 550MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280E-4M132 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
550MHz 1.2V FPGA Programmable Logic Device - 696-LCMXO2280E-4M132I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MHz 1.2V FPGA Programmable Logic Device
696-LCMXO2280E-4M132I
550MHz 1.2V FPGA Programmable Logic Device 696-LCMXO2280E-4M132I
2280LE FPGA, 550MHz, 101 I/O, 4.4ns, 1.2V, PBGA132 Product overview: LCMXO2280E-4M132I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 550MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280E-4M132 I can be used for catalog matching and distributor lookup.

2280LE FPGA, 550MHz, 101 I/O, 4.4ns, 1.2V, PBGA132 Product overview: LCMXO2280E-4M132I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 550MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2280E-4M132I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4M132I - 778403-LCMXO2280E-4M132I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4M132I
778403-LCMXO2280E-4M132I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4M132I 778403-LCMXO2280E-4M132I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778403-LCMXO2280E-4M 132I Series: MachXO Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 132-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 101 Number of LABs/CLBs: 285 Number of Logic Elements/Cells: 2280 Total RAM Bits: 28262 Part Status: Obsolete(EOL) Family Name: LCMXO2280 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-CSPBGA (8x8) Alternative Parts (Cross-Reference): LCMXO2280E-4MN132I; LCMXO2280E-4M132CES; LCMXO2280E-4M132C; LCMXO2280E-4MN132C; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778403-LCMXO2280E-4M132I
Series: MachXO
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 132-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 101
Number of LABs/CLBs: 285
Number of Logic Elements/Cells: 2280
Total RAM Bits: 28262
Part Status: Obsolete(EOL)
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): LCMXO2280E-4MN132I; LCMXO2280E-4M132CES; LCMXO2280E-4M132C; LCMXO2280E-4MN132C;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLD MachXO Family 1140 Macro Cells 1.2V 132-Pin CSBGA Tray - 477-LCMXO2280E-4M132I - Utmel Electronic Limited
Hong Kong, China
CPLD MachXO Family 1140 Macro Cells 1.2V 132-Pin CSBGA Tray
477-LCMXO2280E-4M132I
CPLD MachXO Family 1140 Macro Cells 1.2V 132-Pin CSBGA Tray 477-LCMXO2280E-4M132I
CPLD MachXO Family 1140 Macro Cells 1.2V 132-Pin CSBGA Tray

CPLD MachXO Family 1140 Macro Cells 1.2V 132-Pin CSBGA Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4M132I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280E-4M132I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280E-4M132I
IC FPGA 101 I/O 132CSBGA

IC FPGA 101 I/O 132CSBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO2280E-4M132I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2280E-4M132I
FPGAs (Field Programmable Gate Array) LCMXO2280E-4M132I
MachXO Field Programmable Gate Array (FPGA) IC 101 28262 2280 132-LFBGA, CSPBGA

MachXO Field Programmable Gate Array (FPGA) IC 101 28262 2280 132-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LCMXO2280E-4M132I 778403-LCMXO2280E-4M132I 477-LCMXO2280E-4M132I LCMXO2280E-4M132I LCMXO2280E-4M132I
Product Name 550MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280E-4M132I CPLD MachXO Family 1140 Macro Cells 1.2V 132-Pin CSBGA Tray Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2280 2280 2280 2280
Internal Frequency 550 MHz 550 MHz
User I/Os 101 pins 132 pins 101 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Propagation Delay 4.4 ns 4.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QI - Lingto Electronic Limited
Specs
System Gates 96
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details