Lattice Semiconductor Corporation 2.5V 269MHz CPLD Programmable Logic Device LCMXO2-7000HC-4TG144I

Description
CPLD 6.8K Gates 2.5V 114 I/O 269MHz TQFP Product overview: LCMXO2-7000HC-4TG144 I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 269MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, 269MHz, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-7000HC-4T G144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD 6.8K Gates 2.5V 114 I/O 269MHz TQFP Product overview: LCMXO2-7000HC-4TG144 I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 269MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, 269MHz, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-7000HC-4T G144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 269MHz CPLD Programmable Logic Device
696-LCMXO2-7000HC-4TG144I
2.5V 269MHz CPLD Programmable Logic Device 696-LCMXO2-7000HC-4TG144I
CPLD 6.8K Gates 2.5V 114 I/O 269MHz TQFP Product overview: LCMXO2-7000HC-4TG144 I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 269MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, 269MHz, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-7000HC-4T G144I can be used for catalog matching and distributor lookup.

CPLD 6.8K Gates 2.5V 114 I/O 269MHz TQFP Product overview: LCMXO2-7000HC-4TG144I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 269MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, 269MHz, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-7000HC-4TG144I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-7000HC-4TG144I - 807634-LCMXO2-7000HC-4TG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-7000HC-4TG144I
807634-LCMXO2-7000HC-4TG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-7000HC-4TG144I 807634-LCMXO2-7000HC-4TG144I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 807634-LCMXO2-7000HC -4TG144I Packaging: Tray Mounting Style: SMD Number of I/O: 114 Number of LABs/CLBs: 858 Number of Logic Elements/Cells: 6864 Total RAM Bits: 245760 Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: LCMXO2-7000

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 807634-LCMXO2-7000HC-4TG144I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 114
Number of LABs/CLBs: 858
Number of Logic Elements/Cells: 6864
Total RAM Bits: 245760
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.465V
Part Number Series: LCMXO2-7000

Buy Now
FPGAs (Field Programmable Gate Array) - 220-1509-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1509-ND
FPGAs (Field Programmable Gate Array) 220-1509-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 114 245760 6864 144-LQFP

MachXO2 Field Programmable Gate Array (FPGA) IC 114 245760 6864 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-7000HC-4TG144I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO2-7000HC-4TG144I
FPGAs (Field Programmable Gate Array) LCMXO2-7000HC-4TG144I
IC FPGA 114 I/O 144TQFP

IC FPGA 114 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-7000HC-4TG144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-7000HC-4TG144I
FPGAs (Field Programmable Gate Array) LCMXO2-7000HC-4TG144I
MachXO2 Field Programmable Gate Array (FPGA) IC 114 245760 6864 144-LQFP

MachXO2 Field Programmable Gate Array (FPGA) IC 114 245760 6864 144-LQFP

Buy Now Datasheet
Pld, 6864 Luts, Machxo2, 144Tqfp; Cpld Type Lattice Semiconductor - 48W6147 - Newark, An Avnet Company
Chicago, IL, United States
Pld, 6864 Luts, Machxo2, 144Tqfp; Cpld Type Lattice Semiconductor
48W6147
Pld, 6864 Luts, Machxo2, 144Tqfp; Cpld Type Lattice Semiconductor 48W6147
PLD, 6864 LUTS, MACHXO2, 144TQFP; CPLD Type:FLASH; No. of Macrocells:6864; No. of I/O s:115I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:269MHz; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V RoHS Compliant: Yes

PLD, 6864 LUTS, MACHXO2, 144TQFP; CPLD Type:FLASH; No. of Macrocells:6864; No. of I/O s:115I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:269MHz; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-7000HC-4TG144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-7000HC-4TG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-7000HC-4TG144I
IC FPGA 114 I/O 144TQFP

IC FPGA 114 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-7000HC-4TG144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-7000HC-4TG144I
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-7000HC-4TG144I
IC FPGA 114 I/O 144TQFP

IC FPGA 114 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LCMXO2-7000HC-4TG144I 807634-LCMXO2-7000HC-4TG144I 220-1509-ND LCMXO2-7000HC-4TG144I LCMXO2-7000HC-4TG144I 48W6147 LCMXO2-7000HC-4TG144I LCMXO2-7000HC-4TG144I
Product Name 2.5V 269MHz CPLD Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-7000HC-4TG144I FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Pld, 6864 Luts, Machxo2, 144Tqfp; Cpld Type Lattice Semiconductor Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Macrocells 6864 6864
System Gates 6864
Logic Cells / Logic Blocks 6864 6864 6864 6864
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; TQFP
Internal Frequency 269 MHz 269 MHz
Unlock Full Specs
to access all available technical data