Lattice Semiconductor Corporation OEM Souring LCMXO2-7000HC-4FTG256

Description
Category: OEM Souring Win Source Part Number: 1466166-LCMXO2-7000H C-4FTG256 Manufacturer: Lattice Semiconductor Corporation
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1466166-LCMXO2-7000H C-4FTG256 Manufacturer: Lattice Semiconductor Corporation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1466166-LCMXO2-7000HC-4FTG256 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466166-LCMXO2-7000H C-4FTG256 Manufacturer: Lattice Semiconductor Corporation

Category: OEM Souring
Win Source Part Number: 1466166-LCMXO2-7000HC-4FTG256
Manufacturer: Lattice Semiconductor Corporation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1466166-LCMXO2-7000HC-4FTG256
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C7 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 773 pins
View Details
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TVS/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP,WQFN
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CPLD Programmable Logic Device - 695-SLG46532V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V, 3.3 V, 5 V
Operating Current 1 milliamps
View Details
4 suppliers