Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C LCMXO2-640HC-4SG48C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 851772-LCMXO2-640HC- 4SG48C Series: MachXO2 Features: series Field Programmable Gate Array (FPGA) IC 40 18432 640 Package: Tray Number of I/O: 40 Family Name: LCMXO2-640 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-2154, LCMXO2-640HC-4SG48C- ND
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 851772-LCMXO2-640HC- 4SG48C Series: MachXO2 Features: series Field Programmable Gate Array (FPGA) IC 40 18432 640 Package: Tray Number of I/O: 40 Family Name: LCMXO2-640 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-2154, LCMXO2-640HC-4SG48C- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C - 851772-LCMXO2-640HC-4SG48C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C
851772-LCMXO2-640HC-4SG48C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C 851772-LCMXO2-640HC-4SG48C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 851772-LCMXO2-640HC- 4SG48C Series: MachXO2 Features: series Field Programmable Gate Array (FPGA) IC 40 18432 640 Package: Tray Number of I/O: 40 Family Name: LCMXO2-640 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-2154, LCMXO2-640HC-4SG48C- ND

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 851772-LCMXO2-640HC-4SG48C
Series: MachXO2
Features: series Field Programmable Gate Array (FPGA) IC 40 18432 640
Package: Tray
Number of I/O: 40
Family Name: LCMXO2-640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-2154, LCMXO2-640HC-4SG48C-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-2154-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2154-ND
FPGAs (Field Programmable Gate Array) 220-2154-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 40 18432 640 48-VFQFN Exposed Pad

MachXO2 Field Programmable Gate Array (FPGA) IC 40 18432 640 48-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-LCMXO2-640HC-4SG48C
FPGA Programmable Logic Device 696-LCMXO2-640HC-4SG48C
Field Programmable Gate Array, Product overview: LCMXO2-640HC-4SG48C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-640HC-4SG 48C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: LCMXO2-640HC-4SG48C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-640HC-4SG48C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-640HC-4SG48C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-640HC-4SG48C
IC FPGA 40 I/O 48QFN

IC FPGA 40 I/O 48QFN

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO2-640HC-4SG48C
FPGAs (Field Programmable Gate Array) LCMXO2-640HC-4SG48C
IC FPGA 40 I/O 48QFN

IC FPGA 40 I/O 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-640HC-4SG48C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-640HC-4SG48C
IC FPGA 40 I/O 48QFN

IC FPGA 40 I/O 48QFN

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-640HC-4SG48C
FPGAs (Field Programmable Gate Array) LCMXO2-640HC-4SG48C
MachXO2 Field Programmable Gate Array (FPGA) IC 40 18432 640 48-VFQFN Exposed Pad

MachXO2 Field Programmable Gate Array (FPGA) IC 40 18432 640 48-VFQFN Exposed Pad

Buy Now Datasheet
Cpld, Flash, 269Mhz, Qfn-48; Cpld Type Lattice Semiconductor - 55AJ0247 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Flash, 269Mhz, Qfn-48; Cpld Type Lattice Semiconductor
55AJ0247
Cpld, Flash, 269Mhz, Qfn-48; Cpld Type Lattice Semiconductor 55AJ0247
CPLD, FLASH, 269MHZ, QFN-48; CPLD Type:FLASH; No. of Macrocells:640; No. of I/O s:40I/O s; Logic Case Style:QFN; No. of Pins:48Pins; Frequency:269MHz; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Propagation Delay:7.24ns RoHS Compliant: Yes

CPLD, FLASH, 269MHZ, QFN-48; CPLD Type:FLASH; No. of Macrocells:640; No. of I/O s:40I/O s; Logic Case Style:QFN; No. of Pins:48Pins; Frequency:269MHz; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Propagation Delay:7.24ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD)
Product Number 851772-LCMXO2-640HC-4SG48C 220-2154-ND 696-LCMXO2-640HC-4SG48C LCMXO2-640HC-4SG48C LCMXO2-640HC-4SG48C LCMXO2-640HC-4SG48C LCMXO2-640HC-4SG48C 55AJ0247
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-640HC-4SG48C FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Cpld, Flash, 269Mhz, Qfn-48; Cpld Type Lattice Semiconductor
Package Type Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad Other; QFN
Pins 48 48
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 640 640
User I/Os 40 pins 40 pins 40 pins
Unlock Full Specs
to access all available technical data