MachXO2 Field Programmable Gate Array (FPGA) IC 274 94208 4320 332-FBGA
IC FPGA 274 I/O 332CABGA
MachXO2 Field Programmable Gate Array (FPGA) IC 274 94208 4320 332-FBGA
IC FPGA 274 I/O 332CABGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO2-4000ZE-2BG332C-ND | LCMXO2-4000ZE-2BG332C | LCMXO2-4000ZE-2BG332C | LCMXO2-4000ZE-2BG332C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 332-FBGA | Other; 332-FBGA | ||
| Pins | 332 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 4320 | 4320 |