Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO2-4000HE-5FG484I

Description
MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA
Request a Quote
Description
MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LCMXO2-4000HE-5FG484I is a member of the MachXO2 family of FPGAs from Quarktwin Technology Ltd., featuring 4320 LUTs and operating at a supply voltage of 1.2 V. This device is designed for ultra-low power applications, with standby power consumption as low as 22 µW. It supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, and offers programmable I/O buffers for flexibility in interfacing. The FPGA is non-volatile and infinitely reconfigurable, allowing for instant-on operation and in-field logic updates through its TransFR,Ñ¢ reconfiguration capability. The device is packaged in a 484-ball fpBGA format, which is halogen-free, making it suitable for environmentally conscious designs. Additionally, it includes on-chip user flash memory of up to 256 kbits and supports various programming interfaces such as JTAG, SPI, and I²C. This FPGA is ideal for applications requiring high I/O density and low power consumption.

Datasheet Summary
Powered by GS/AI

The LCMXO2-4000HE-5FG484I is a member of the MachXO2 family of FPGAs from Quarktwin Technology Ltd., featuring 4320 LUTs and operating at a supply voltage of 1.2 V. This device is designed for ultra-low power applications, with standby power consumption as low as 22 µW. It supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, and offers programmable I/O buffers for flexibility in interfacing. The FPGA is non-volatile and infinitely reconfigurable, allowing for instant-on operation and in-field logic updates through its TransFR,Ñ¢ reconfiguration capability. The device is packaged in a 484-ball fpBGA format, which is halogen-free, making it suitable for environmentally conscious designs. Additionally, it includes on-chip user flash memory of up to 256 kbits and supports various programming interfaces such as JTAG, SPI, and I²C. This FPGA is ideal for applications requiring high I/O density and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LCMXO2-4000HE-5FG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2-4000HE-5FG484I-ND
FPGAs (Field Programmable Gate Array) LCMXO2-4000HE-5FG484I-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-4000HE-5FG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-4000HE-5FG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-4000HE-5FG484I
IC FPGA 278 I/O 484FBGA

IC FPGA 278 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO2-4000HE-5FG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-4000HE-5FG484I
FPGAs (Field Programmable Gate Array) LCMXO2-4000HE-5FG484I
MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-4000HE-5FG484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-4000HE-5FG484I
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-4000HE-5FG484I
IC FPGA 278 I/O 484FBGA

IC FPGA 278 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LCMXO2-4000HE-5FG484I-ND LCMXO2-4000HE-5FG484I LCMXO2-4000HE-5FG484I LCMXO2-4000HE-5FG484I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-BBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details