MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA
IC FPGA 278 I/O 484FBGA
IC FPGA 278 I/O 484FBGA
MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1466-ND | LCMXO2-4000HE-4FG484C | LCMXO2-4000HE-4FG484C | LCMXO2-4000HE-4FG484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 4320 | 4320 |