MachXO2 Field Programmable Gate Array (FPGA) IC 274 94208 4320 332-FBGA
IC FPGA 274 I/O 332CABGA
MachXO2 Field Programmable Gate Array (FPGA) IC 274 94208 4320 332-FBGA
IC FPGA 274 I/O 332CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1465-ND | LCMXO2-4000HE-4BG332I | LCMXO2-4000HE-4BG332I | LCMXO2-4000HE-4BG332I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 332-FBGA | Other; 332-FBGA | ||
| Pins | 332 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |