Lattice Semiconductor Corporation 133MHz FPGA Programmable Logic Device LCMXO2-2000HC-4MG132C

Description
Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LCMXO2-2000HC-4MG132 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-4M G132C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LCMXO2-2000HC-4MG132 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-4M G132C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHz FPGA Programmable Logic Device - 696-LCMXO2-2000HC-4MG132C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHz FPGA Programmable Logic Device
696-LCMXO2-2000HC-4MG132C
133MHz FPGA Programmable Logic Device 696-LCMXO2-2000HC-4MG132C
Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LCMXO2-2000HC-4MG132 C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-4M G132C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PBGA132, CSBGA-132 Product overview: LCMXO2-2000HC-4MG132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-4MG132C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-4MG132C - 724482-LCMXO2-2000HC-4MG132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-4MG132C
724482-LCMXO2-2000HC-4MG132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-4MG132C 724482-LCMXO2-2000HC-4MG132C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 724482-LCMXO2-2000HC -4MG132C Series: MachXO2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 132-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Number of I/O: 104 Number of LABs/CLBs: 264 Number of Logic Elements/Cells: 2112 Total RAM Bits: 75776 Family Name: LCMXO2-2000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 132-CSPBGA (8x8) Alternative Parts (Cross-Reference): LCMXO2-2000HC-6MG132 C; LCMXO2-2000HC-5MG132 C; LCMXO2-2000HC-4MG132 I; Introduction Date: January 24, 2011 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 724482-LCMXO2-2000HC-4MG132C
Series: MachXO2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 132-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Number of I/O: 104
Number of LABs/CLBs: 264
Number of Logic Elements/Cells: 2112
Total RAM Bits: 75776
Family Name: LCMXO2-2000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): LCMXO2-2000HC-6MG132C; LCMXO2-2000HC-5MG132C; LCMXO2-2000HC-4MG132I;
Introduction Date: January 24, 2011
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-4MG132C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-4MG132C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-4MG132C
IC FPGA 104 I/O 132CSBGA

IC FPGA 104 I/O 132CSBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-4MG132C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-4MG132C
FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-4MG132C
IC FPGA 104 I/O 132CSBGA

IC FPGA 104 I/O 132CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-4MG132C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-4MG132C
FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-4MG132C
MachXO2 Field Programmable Gate Array (FPGA) IC 104 75776 2112 132-LFBGA, CSPBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 104 75776 2112 132-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-4MG132C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-4MG132C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-4MG132C
IC FPGA 104 I/O 132CSBGA

IC FPGA 104 I/O 132CSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LCMXO2-2000HC-4MG132C 724482-LCMXO2-2000HC-4MG132C LCMXO2-2000HC-4MG132C LCMXO2-2000HC-4MG132C LCMXO2-2000HC-4MG132C LCMXO2-2000HC-4MG132C
Product Name 133MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-4MG132C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2112 2112 2112 2112
Package Type Other; BGA PBGA Other; 132-LFBGA, CSPBGA Other; 132-LFBGA, CSPBGA
Internal Frequency 269 MHz
User I/Os 104 pins 104 pins 104 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data