Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922760-LC5768VG-75F4
Series: ispMACH™ 5000VG
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 304
Part Status: Obsolete
Family Name: LC5768
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
CPLD 768MC 181MHz 3.3V 484-Pin FBGA Product overview: LC5768VG-75F484C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 181MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 181MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5768VG-75F484C
IC CPLD 768MC 7.5NS 484FBGA
IC CPLD 768MC 7.5NS 484FPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 922760-LC5768VG-75F484C | 695-LC5768VG-75F484C | LC5768VG-75F484C | LC5768VG-75F484C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5768VG-75F484C | 181MHz 3.3V CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 484-FPBGA (23x23) | Other; FBGA | Other; 484-BBGA | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 768 | 768 | ||
| Logic Cells / Logic Blocks | 24 | 24 | ||
| Internal Frequency | 178 MHz |