IC CPLD 768MC 7.5NS 256FPBGA
Win Source Part Number: 1193725-LC5768VG-75F
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispMACH™ 5000VG
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 196
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 768
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC5768
Product Status: Obsolete
RoHS Status: RoHS non-compliant
CPLD 768MC 181MHz 3.3V 256 I/O FBGA Product overview: LC5768VG-75F256I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 181MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 181MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5768VG-75F256I
IC CPLD 768MC 7.5NS 256FBGA
IC CPLD 768MC 7.5NS 256FPBGA
IC CPLD 768MC 7.5NS 256FPBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC5768VG-75F256I-ND | 1193725-LC5768VG-75F256I | 695-LC5768VG-75F256I | LC5768VG-75F256I | LC5768VG-75F256I | LC5768VG-75F256I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | 181MHz 3.3V CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| Pins | 256 | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Macrocells | 768 | 768 | 768 |