Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026922-LC5768VG-5FN
Mounting: SMD (SMT)
Frequency: 312.5 MHz
Operating Supply Voltage: 3.3 V
Number of Pins: 484
Number of Logic Elements/Cells: 24
Propagation Delay: 5 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: FBGA
Alternative Parts (Cross-Reference): LC51024VG-75F484CLC5
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542390000
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 5 ns
Number of Logic Blocks (LABs): 24
CPLD ispMACH 5000VG Family 768 Macro Cells 178.6MHz 3.3V 484-Pin FBGA Product overview: LC5768VG-5FN484C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178.6MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 178.6MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5768VG-5FN484C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1026922-LC5768VG-5FN484C | 695-LC5768VG-5FN484C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5768VG-5FN484C | 178.6MHz 3.3V CPLD Programmable Logic Device |
| Logic Cells / Logic Blocks | 24 | 24 |
| Package Type | Other; FBGA | Other; FBGA |
| Pins | 484 | |
| Propagation Delay | 5 ns | 5 ns |