Win Source Part Number: 1356952-LC5768MV-75F
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Lattice Semiconductor Corporation
Series: ispXPLD® 5000MV
Package: Tray
Product Status: Obsolete
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Base Product Number: LC5768
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Number of I/O: 317
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 768
EE PLD, 9.5ns, 768-Cell, CMOS, PBGA484, LEAD FREE, FPBGA-484 Product overview: LC5768MV-75FN484C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5768MV-75FN484
IC CPLD 768MC 7.5NS 484FBGA
IC CPLD 768MC 7.5NS 484FPBGA
IC CPLD 768MC 7.5NS 484FPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1356952-LC5768MV-75FN484C | 695-LC5768MV-75FN484C | LC5768MV-75FN484C | LC5768MV-75FN484C | LC5768MV-75FN484C |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 768 | 768 | 768 | ||
| Logic Cells / Logic Blocks | 24 | 24 | 24 | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3V | |||
| Package Type | Other; PQFP | Other; 484-BBGA |