Win Source Part Number: 1214541-LC5768MV-75F
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispXPLD® 5000MV
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 317
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 768
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Alternative Parts (Cross-Reference): LC5768MV75F484I;
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LC5768
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 768MC 7.5NS 484FPBGA
EE PLD, 9.5ns, 768-Cell, CMOS, PBGA484, FPBGA-484 Product overview: LC5768MV-75F484I from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5768MV-75F484I
IC CPLD 768MC 7.5NS 484FBGA
IC CPLD 768MC 7.5NS 484FPBGA
IC CPLD 768MC 7.5NS 484FPBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1214541-LC5768MV-75F484I | LC5768MV-75F484I-ND | 695-LC5768MV-75F484I | LC5768MV-75F484I | LC5768MV-75F484I | LC5768MV-75F484I |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 768 | 768 | 768 | |||
| Logic Cells / Logic Blocks | 24 | 24 | 24 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3V | ||||
| Features | In-system Programmability |