Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195503-LC5768MV-75F
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 768
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-BBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LC5768
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 317
768-Cell EE PLD, 250MHz, 7.5ns, 317 I/O, FBGA Product overview: LC5768MV-75F484C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5768MV-75F484C
IC CPLD 768MC 7.5NS 484FPBGA
IC CPLD 768MC 7.5NS 484FPBGA
IC CPLD 768MC 7.5NS 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195503-LC5768MV-75F484C | 695-LC5768MV-75F484C | LC5768MV-75F484C | LC5768MV-75F484C | LC5768MV-75F484C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5768MV-75F484C | 250MHz Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 768 | 768 | 768 | ||
| Logic Cells / Logic Blocks | 24 | 24 | 24 | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3V | |||
| Package Type | Other; FBGA | Other; 484-BBGA |