IC CPLD 768MC 5NS 484FPBGA
EE PLD, 768MC, 5ns, 333MHz, 3.3V, FBGA Product overview: LC5768MV-5F484C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5768MV-5F484C can be used for catalog matching and distributor lookup.
IC CPLD 768MC 5NS 484FPBGA
IC CPLD 768MC 5NS 484FBGA
IC CPLD 768MC 5NS 484FPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | LC5768MV-5F484C-ND | 695-LC5768MV-5F484C | LC5768MV-5F484C | LC5768MV-5F484C | LC5768MV-5F484C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 333MHz 3.3V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-BBGA | ||
| Pins | 484 | ||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Macrocells | 768 | 768 |