IC CPLD 512MC 7.5NS 484FBGA Product overview: LC5512MV-75FN484C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512MV-75FN484
IC CPLD 512MC 7.5NS 484FPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922755-LC5512MV-75FN
Series: ispXPLD® 5000MV
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 253
Part Status: Obsolete
Family Name: LC5512
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 512MC 7.5NS 484FPBGA
IC CPLD 512MC 7.5NS 484FBGA
IC CPLD 512MC 7.5NS 484FPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC5512MV-75FN484C | LC5512MV-75FN484C-ND | 922755-LC5512MV-75FN484C | LC5512MV-75FN484C | LC5512MV-75FN484C | LC5512MV-75FN484C |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5512MV-75FN484C | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | ||||
| Logic Cells / Logic Blocks | 16 | 16 | ||||
| Internal Frequency | 275 MHz | |||||
| User I/Os | 253 pins | 253 pins | 253 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |