The LC5512MV-75FN256C is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It features 512 macrocells and operates at a voltage of 3.3V. The device has a maximum propagation delay (tPD) of 7.5 ns, making it suitable for applications requiring fast signal processing. It is packaged in a lead-free 256-ball Fine Pitch Ball Grid Array (fpBGA) format, which provides a compact footprint and efficient thermal performance. This part is currently active and orderable, indicating availability for integration into various electronic designs.
EE PLD, 9.5ns, 512-Cell, CMOS, PBGA256, LEAD FREE, FPBGA-256 Product overview: LC5512MV-75FN256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512MV-75FN256
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195494-LC5512MV-75F
Series: ispXPLD 5000MV
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-BGA
Mounting: SMD
Number of I/O: 193
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: ispXPLD 5512MV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): CY38030V256-125BBC; CY39030Z256-83BBI; CY38030V256-125BBIT;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 7.5NS 256FPBGA
IC CPLD 512MC 7.5NS 256FPBGA
IC CPLD 512MC 7.5NS 256FBGA
IC CPLD 512MC 7.5NS 256FBGA
IC CPLD 512MC 7.5NS 256FPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC5512MV-75FN256C | 1195494-LC5512MV-75FN256C | 220-1727-ND | LC5512MV-75FN256C | LC5512MV-75FN256C | LC5512MV-75FN256C | LC5512MV-75FN256C |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5512MV-75FN256C | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 1140 | 512 | 512 | 512 | |||
| Package Type | Other; FBGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | |||
| Internal Frequency | 275 MHz | ||||||
| User I/Os | 271 pins | 193 pins | 193 pins | ||||
| Propagation Delay | 4.5 ns | 7.5 ns | 7.5 ns |