Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 140512-LC5512MV-75F4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 253
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 484-FPBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
FPGA, 200MHz, 512 Macrocells, 7.5ns, 253 I/O, FBGA Product overview: LC5512MV-75F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512MV-75F484C
IC CPLD 512MC 7.5NS 484FPBGA
IC CPLD 512MC 7.5NS 484FBGA
IC CPLD 512MC 7.5NS 484FPBGA
IC CPLD 512MC 7.5NS 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 140512-LC5512MV-75F484C | 695-LC5512MV-75F484C | LC5512MV-75F484C | LC5512MV-75F484C | LC5512MV-75F484C | LC5512MV-75F484C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5512MV-75F484C | 200MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||
| Package Type | Other; 484-FPBGA (23x23) | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 3 V to 3.6 V | Other; 3.3V |