Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195491-LC5512MV-45F
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-BBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LC5512
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 253
FPGA, 275MHz, 256 Macrocells, 4.5ns, 3.3V, BGA Product overview: LC5512MV-45FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, 3.3V, BGA, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512MV-45FN484
IC CPLD 512MC 4.5NS 484FPBGA
IC CPLD 512MC 4.5NS 484FBGA
IC CPLD 512MC 4.5NS 484FPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1195491-LC5512MV-45FN484C | 695-LC5512MV-45FN484C | LC5512MV-45FN484C | LC5512MV-45FN484C | LC5512MV-45FN484C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5512MV-45FN484C | 275MHz 3.3V BGA FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | |||
| Logic Cells / Logic Blocks | 16 | 16 | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3V | |||
| Package Type | Other; BGA | Other; 484-BBGA |