Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070772-LC5512MV-45FN
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 193
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 256-FPBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
512-Cell EE PLD, 4.5ns, 333MHz, 3.3V, 256-BGA Product overview: LC5512MV-45FN256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, 3.3V, BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz, 3.3V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512MV-45FN256
IC CPLD 512MC 4.5NS 256FPBGA
IC CPLD 512MC 4.5NS 256FBGA
IC CPLD 512MC 4.5NS 256FBGA
IC CPLD 512MC 4.5NS 256FPBGA
IC CPLD 512MC 4.5NS 256FPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 070772-LC5512MV-45FN256C | 695-LC5512MV-45FN256C | 220-1725-ND | LC5512MV-45FN256C | LC5512MV-45FN256C | LC5512MV-45FN256C | LC5512MV-45FN256C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5512MV-45FN256C | 333MHz 3.3V BGA Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | 512 | |||
| Logic Cells / Logic Blocks | 16 | 16 | |||||
| Package Type | Other; 256-FPBGA (17x17) | Other; BGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | Other; 3 V to 3.6 V | Other; 3.3V |