512-Macrocell EE PLD, 4.5ns, 333MHz, 193 I/O, BGA Product overview: LC5512MV-45F256C from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 333MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC5512MV-45F256C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1195489-LC5512MV-45F
Series: ispXPLD 5000MV
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 256-BGA
Mounting: SMD
Number of I/O: 193
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 512
Part Status: Obsolete(EOL)
Family Name: ispXPLD 5512MV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): CY38030V256-125BBC; CY39030Z256-83BBI; CY38030V256-125BBIT;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 4.5NS 256FPBGA
IC CPLD 512MC 4.5NS 256FPBGA
IC CPLD 512MC 4.5NS 256FPBGA
IC CPLD 512MC 4.5NS 256FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC5512MV-45F256C | 1195489-LC5512MV-45F256C | LC5512MV-45F256C-ND | LC5512MV-45F256C | LC5512MV-45F256C | LC5512MV-45F256C |
| Product Name | 333MHz BGA Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC5512MV-45F256C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | 512 | ||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | ||
| Internal Frequency | 275 MHz | |||||
| User I/Os | 193 pins | 193 pins |